Belden Inc. Hook Up Wire, 250Ft, 8Awg, Copper, Red; Jacket Material Belden 9908 002250

Description
HOOK UP WIRE, 250FT, 8AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:8AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 250FT, 8AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:8AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 250Ft, 8Awg, Copper, Red; Jacket Material Belden - 15B3965 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 250Ft, 8Awg, Copper, Red; Jacket Material Belden
15B3965
Hook Up Wire, 250Ft, 8Awg, Copper, Red; Jacket Material Belden 15B3965
HOOK UP WIRE, 250FT, 8AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:8AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK UP WIRE, 250FT, 8AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:8AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 15B3965
Product Name Hook Up Wire, 250Ft, 8Awg, Copper, Red; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-7400-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Rotary System Cable, Type 6, Stainless Ball to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details