Belden Inc. Coaxial Cable, Rg-58A/u, 2500Ft, Gray; Coaxial Cable Type Belden 9907 E4X2500

Description
COAXIAL CABLE, RG-58A/U, 2500FT, GRAY; Coaxial Cable Type:RG58A; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:Grey; Jacket Material:PVC RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-58A/U, 2500FT, GRAY; Coaxial Cable Type:RG58A; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:Grey; Jacket Material:PVC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-58A/u, 2500Ft, Gray; Coaxial Cable Type Belden - 15B3963 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-58A/u, 2500Ft, Gray; Coaxial Cable Type Belden
15B3963
Coaxial Cable, Rg-58A/u, 2500Ft, Gray; Coaxial Cable Type Belden 15B3963
COAXIAL CABLE, RG-58A/U, 2500FT, GRAY; Coaxial Cable Type:RG58A; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:Grey; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG-58A/U, 2500FT, GRAY; Coaxial Cable Type:RG58A; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:Grey; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 15B3963
Product Name Coaxial Cable, Rg-58A/u, 2500Ft, Gray; Coaxial Cable Type Belden
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 4x Cable Assemblies - SFF-8644 - Rego Electronics Inc.
Specs
Application Computer
Product Type SAS Cable; ATA / SATA
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details