The Hook Up Wire, 4AWG, 50Ft, Copper, Black (part number 19C5442) features a tinned copper conductor with PVC insulation. It has a single conductor with a stranding of 133x25 and a wall thickness of 0.060 inches. The overall nominal diameter of the cable is 0.392 inches, and it weighs approximately 11.25 lbs for the 50 ft length. This wire is rated for a maximum voltage of 600V and can operate at temperatures up to 105°C. It complies with various standards, including UL MTW and AWM 1015/1283, and is RoHS compliant. The wire is suitable for applications requiring a robust and reliable connection in electrical systems.
HOOK UP WIRE, 4AWG, 50FT, COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:4AWG; Conductor Area CSA:-; Reel Length (Imperial):50ft; Reel Length (Metric):15.24m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 19C5442 |
| Product Name | Hook Up Wire, 4Awg, 50Ft, Copper, Black; Jacket Material Belden |
| Standards / Certifications | RoHS |