Belden Inc. WIRE, TEST PROD, 18AWG, STRANDED, PVC, 5000V BLACK 9899 010500

Description
This insulation is chlorosulfonated polyethylene. Hypalon insulation has excellent heat resistance, color stability and electrical properties. Hypalon is recommended for motor leads for Class 130(B) insulation systems. It may be considered as an alternative to Silicone rubber to withstand 155°C varnish baking temperatures, but is not suitable for operating temperatures above Class 130(B). Tinned copper, PVC insulated. Use test probe leads for electrical and electronic measuring for test equipment. UL AWM Style 3191 600V, 105°C CSA Type CL1053 Recommended maximum baking cycles: 24 hours @ 300°F (149°C) UL AWM Style 1855 5000 V, 80°C Suggested Working Voltage: 5000 V
Description
This insulation is chlorosulfonated polyethylene. Hypalon insulation has excellent heat resistance, color stability and electrical properties. Hypalon is recommended for motor leads for Class 130(B) insulation systems. It may be considered as an alternative to Silicone rubber to withstand 155°C varnish baking temperatures, but is not suitable for operating temperatures above Class 130(B). Tinned copper, PVC insulated. Use test probe leads for electrical and electronic measuring for test equipment. UL AWM Style 3191 600V, 105°C CSA Type CL1053 Recommended maximum baking cycles: 24 hours @ 300°F (149°C) UL AWM Style 1855 5000 V, 80°C Suggested Working Voltage: 5000 V

Suppliers

Company
Product
Description
Supplier Links
WIRE, TEST PROD, 18AWG, STRANDED, PVC, 5000V BLACK - 70004137 - Allied Electronics, Inc.
Fort Worth, TX, USA
WIRE, TEST PROD, 18AWG, STRANDED, PVC, 5000V BLACK
70004137
WIRE, TEST PROD, 18AWG, STRANDED, PVC, 5000V BLACK 70004137
This insulation is chlorosulfonated polyethylene. Hypalon insulation has excellent heat resistance, color stability and electrical properties. Hypalon is recommended for motor leads for Class 130(B) insulation systems. It may be considered as an alternative to Silicone rubber to withstand 155°C varnish baking temperatures, but is not suitable for operating temperatures above Class 130(B). Tinned copper, PVC insulated. Use test probe leads for electrical and electronic measuring for test equipment. UL AWM Style 3191 600V, 105°C CSA Type CL1053 Recommended maximum baking cycles: 24 hours @ 300°F (149°C) UL AWM Style 1855 5000 V, 80°C Suggested Working Voltage: 5000 V

This insulation is chlorosulfonated polyethylene. Hypalon insulation has excellent heat resistance, color stability and electrical properties. Hypalon is recommended for motor leads for Class 130(B) insulation systems. It may be considered as an alternative to Silicone rubber to withstand 155°C varnish baking temperatures, but is not suitable for operating temperatures above Class 130(B).
Tinned copper, PVC insulated. Use test probe leads for electrical and electronic measuring for test equipment.

  • UL AWM Style 3191 600V, 105°C
  • CSA Type CL1053
  • Recommended maximum baking cycles: 24 hours @ 300°F (149°C)
  • UL AWM Style 1855
  • 5000 V, 80°C
  • Suggested Working Voltage: 5000 V
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70004137
Product Name WIRE, TEST PROD, 18AWG, STRANDED, PVC, 5000V BLACK
Approvals UL Listing Mark; UL Listed, CE Marked
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Lead Wire, Shielded - 2103 - BRIM Electronics, Inc.
Specs
Approvals MIL-N- 46026A
Nominal Diameter 0.0860 to 0.1040 inch (2.18 to 2.64 mm)
Rated Temperature 1093 C (2000 F)
View Details
Hook Up Wire - 1885693001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Plated High Strength Copper Alloy
View Details
20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details
Miniature Electrode Wire - AS 770-38 - Cooner Wire Company
Specs
Nominal Diameter 0.0057 inch (0.1448 mm)
Wire Insulation Teflon
Wire Conductor Pure Platinum
View Details