Belden Inc. Test Prod Wire, 100Ft, 18Awg, Copper, Black, 5Kv; Jacket Material Belden 9899 010100

Description
TEST PROD WIRE, 100FT, 18AWG, COPPER, BLACK, 5KV; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C RoHS Compliant: Yes
Datasheet
Description
TEST PROD WIRE, 100FT, 18AWG, COPPER, BLACK, 5KV; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Prod Wire, 100Ft, 18Awg, Copper, Black, 5Kv; Jacket Material Belden - 04F3320 - Newark, An Avnet Company
Chicago, IL, United States
Test Prod Wire, 100Ft, 18Awg, Copper, Black, 5Kv; Jacket Material Belden
04F3320
Test Prod Wire, 100Ft, 18Awg, Copper, Black, 5Kv; Jacket Material Belden 04F3320
TEST PROD WIRE, 100FT, 18AWG, COPPER, BLACK, 5KV; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C RoHS Compliant: Yes

TEST PROD WIRE, 100FT, 18AWG, COPPER, BLACK, 5KV; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04F3320
Product Name Test Prod Wire, 100Ft, 18Awg, Copper, Black, 5Kv; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Accessories, Gate leads - GATELEAD PB34-70 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details
Mini SAS HD 4i Cable Assemblies - SFF-8643 - Rego Electronics Inc.
Specs
Application Computer
Product Type SAS Cable; ATA / SATA
View Details