Belden Inc. Test Prod Wire, 100Ft, 18Awg, Copper, Red, 5Kv; Jacket Material Belden 9899 002100

Description
TEST PROD WIRE, 100FT, 18AWG, COPPER, RED, 5KV; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TEST PROD WIRE, 100FT, 18AWG, COPPER, RED, 5KV; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Prod Wire, 100Ft, 18Awg, Copper, Red, 5Kv; Jacket Material Belden - 04F3319 - Newark, An Avnet Company
Chicago, IL, United States
Test Prod Wire, 100Ft, 18Awg, Copper, Red, 5Kv; Jacket Material Belden
04F3319
Test Prod Wire, 100Ft, 18Awg, Copper, Red, 5Kv; Jacket Material Belden 04F3319
TEST PROD WIRE, 100FT, 18AWG, COPPER, RED, 5KV; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C; Product Range:- RoHS Compliant: Yes

TEST PROD WIRE, 100FT, 18AWG, COPPER, RED, 5KV; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04F3319
Product Name Test Prod Wire, 100Ft, 18Awg, Copper, Red, 5Kv; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details