Belden Inc. Multiple Conductor Cables 9892 0061000

Description
8 (4 Pair Twisted) Conductor Multi-Pair Cable Blue 20 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
8 (4 Pair Twisted) Conductor Multi-Pair Cable Blue 20 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6011-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6011-1000-ND
Multiple Conductor Cables BEL6011-1000-ND
8 (4 Pair Twisted) Conductor Multi-Pair Cable Blue 20 AWG Foil 1000.0' (304.8m)

8 (4 Pair Twisted) Conductor Multi-Pair Cable Blue 20 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shielded Cable Multipair, 4Pair, 20Awg, 1000Ft, 300V; Cable Shielding Belden - 04F3332 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 4Pair, 20Awg, 1000Ft, 300V; Cable Shielding Belden
04F3332
Shielded Cable Multipair, 4Pair, 20Awg, 1000Ft, 300V; Cable Shielding Belden 04F3332
SHIELDED CABLE MULTIPAIR, 4PAIR, 20AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Blue RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 4PAIR, 20AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL6011-1000-ND 04F3332
Product Name Multiple Conductor Cables Shielded Cable Multipair, 4Pair, 20Awg, 1000Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

OBD II Flat ribbon cable - QLC16079 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 348772 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
Rated Temperature 30 C (86 F)
View Details