Belden Inc. Multiple Conductor Cables 9891 006100

Description
8 (4 Pair Twisted) Conductor Multi-Pair Cable Blue 20 AWG, 22 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
8 (4 Pair Twisted) Conductor Multi-Pair Cable Blue 20 AWG, 22 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1889-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1889-100-ND
Multiple Conductor Cables BEL1889-100-ND
8 (4 Pair Twisted) Conductor Multi-Pair Cable Blue 20 AWG, 22 AWG Foil, Braid 100.0' (30.5m)

8 (4 Pair Twisted) Conductor Multi-Pair Cable Blue 20 AWG, 22 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Shielded Cable Multipair, 4Pair, 22/20Awg, 100Ft, 300V; Cable Shielding Belden - 04F3327 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 4Pair, 22/20Awg, 100Ft, 300V; Cable Shielding Belden
04F3327
Shielded Cable Multipair, 4Pair, 22/20Awg, 100Ft, 300V; Cable Shielding Belden 04F3327
SHIELDED CABLE MULTIPAIR, 4PAIR, 22/20AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Blue RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 4PAIR, 22/20AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL1889-100-ND 04F3327
Product Name Multiple Conductor Cables Shielded Cable Multipair, 4Pair, 22/20Awg, 100Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene; Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Toyota Interface 17pin to OBDII female - QLC16036 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 534065 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details