Belden Inc. Multiple Conductor Cables 9875 060500

Description
18 (9 Pair Twisted) Conductor Multi-Pair Cable Chrome 20 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
18 (9 Pair Twisted) Conductor Multi-Pair Cable Chrome 20 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5992-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5992-500-ND
Multiple Conductor Cables BEL5992-500-ND
18 (9 Pair Twisted) Conductor Multi-Pair Cable Chrome 20 AWG Foil 500.0' (152.4m)

18 (9 Pair Twisted) Conductor Multi-Pair Cable Chrome 20 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Shielded Multipair Cable 9Pr 500Ft 300V Chrome; Cable Shielding Belden - 02F5702 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 9Pr 500Ft 300V Chrome; Cable Shielding Belden
02F5702
Shielded Multipair Cable 9Pr 500Ft 300V Chrome; Cable Shielding Belden 02F5702
SHIELDED MULTIPAIR CABLE 9PR 500FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:9 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome; Jacket Material:PERoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 9PR 500FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:9 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome; Jacket Material:PERoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL5992-500-ND 02F5702
Product Name Multiple Conductor Cables Shielded Multipair Cable 9Pr 500Ft 300V Chrome; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Polypropylene
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

OBD Male to J1939 9pin and J1708 overmolded - QLC16068 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 534025 - RS Components, Ltd.
Specs
Rated Temperature -30 to 105 C (-22 to 221 F)
View Details