Belden Inc. Multiple Conductor Cables 9875 0601000

Description
18 (9 Pair Twisted) Conductor Multi-Pair Cable Chrome 20 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
18 (9 Pair Twisted) Conductor Multi-Pair Cable Chrome 20 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5991-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5991-1000-ND
Multiple Conductor Cables BEL5991-1000-ND
18 (9 Pair Twisted) Conductor Multi-Pair Cable Chrome 20 AWG Foil 1000.0' (304.8m)

18 (9 Pair Twisted) Conductor Multi-Pair Cable Chrome 20 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multipair Cable 9Pr 1000Ft 300V Chrome; Cable Shielding Belden - 02F5703 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 9Pr 1000Ft 300V Chrome; Cable Shielding Belden
02F5703
Shielded Multipair Cable 9Pr 1000Ft 300V Chrome; Cable Shielding Belden 02F5703
SHIELDED MULTIPAIR CABLE 9PR 1000FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:9 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 9PR 1000FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:9 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL5991-1000-ND 02F5703
Product Name Multiple Conductor Cables Shielded Multipair Cable 9Pr 1000Ft 300V Chrome; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Polypropylene
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Power Cord, Nema 5-15P-Fan Rcpt, 72; Connector To Connector Qualtek Electronics - 63H2346 - Newark, An Avnet Company
Specs
Application Power Cable
Cable Length 6 ft (18.3 dm)
Connector Type NEMA 5-15P to 45° Fan Receptacle
View Details