Belden Inc. Multiple Conductor Cables 9874 060500

Description
12 (6 Pair Twisted) Conductor Multi-Pair Cable Chrome 20 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
12 (6 Pair Twisted) Conductor Multi-Pair Cable Chrome 20 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5990-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5990-500-ND
Multiple Conductor Cables BEL5990-500-ND
12 (6 Pair Twisted) Conductor Multi-Pair Cable Chrome 20 AWG Foil 500.0' (152.4m)

12 (6 Pair Twisted) Conductor Multi-Pair Cable Chrome 20 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Shielded Multipair Cable 6Pr 500Ft 300V Chrome; Cable Shielding Belden - 02F6175 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 6Pr 500Ft 300V Chrome; Cable Shielding Belden
02F6175
Shielded Multipair Cable 6Pr 500Ft 300V Chrome; Cable Shielding Belden 02F6175
SHIELDED MULTIPAIR CABLE 6PR 500FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome; Jacket Material:PERoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 6PR 500FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome; Jacket Material:PERoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL5990-500-ND 02F6175
Product Name Multiple Conductor Cables Shielded Multipair Cable 6Pr 500Ft 300V Chrome; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Polypropylene
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12Pin OBD2 Diagnostic cable - QLC16091 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
USB CABLES - 10114548-0150LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Ribbon Cable - 1792493 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 0.1640 ft (0.5000 dm)
Standards / Certifications RoHS
View Details