Belden Inc. Multiple Conductor Cables 9874 060100

Description
12 (6 Pair Twisted) Conductor Multi-Pair Cable Chrome 20 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet
Description
12 (6 Pair Twisted) Conductor Multi-Pair Cable Chrome 20 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1887-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1887-100-ND
Multiple Conductor Cables BEL1887-100-ND
12 (6 Pair Twisted) Conductor Multi-Pair Cable Chrome 20 AWG Foil 100.0' (30.5m)

12 (6 Pair Twisted) Conductor Multi-Pair Cable Chrome 20 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Shielded Multipair Cable 6Pr 100Ft 300V Chrome; Cable Shielding Belden - 02F5698 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 6Pr 100Ft 300V Chrome; Cable Shielding Belden
02F5698
Shielded Multipair Cable 6Pr 100Ft 300V Chrome; Cable Shielding Belden 02F5698
SHIELDED MULTIPAIR CABLE 6PR 100FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome; Jacket Material:PERoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 6PR 100FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome; Jacket Material:PERoHS Compliant: Yes

Supplier's Site Datasheet
CABLE, POLYETHYLENE INSULAT, 20AWG STRAND (7X28), AUDIO/COMPUTER, 6 PAIRS CHROME - 70005786 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE, POLYETHYLENE INSULAT, 20AWG STRAND (7X28), AUDIO/COMPUTER, 6 PAIRS CHROME
70005786
CABLE, POLYETHYLENE INSULAT, 20AWG STRAND (7X28), AUDIO/COMPUTER, 6 PAIRS CHROME 70005786
Tinned copper, polyethylene insulated, except 22 AWG series which is polypropropylene insulated, twisted pairs. Each pair individually shielded with Beldfoil aluminum-polyester shield and a tinned copper drain wire. 100% shielded coverage. Overall chrome PVC jacket. Voltage: 30 V 80°C. UL recognized, Type 2919.

Tinned copper, polyethylene insulated, except 22 AWG series which is polypropropylene insulated, twisted pairs. Each pair individually shielded with Beldfoil aluminum-polyester shield and a tinned copper drain wire. 100% shielded coverage. Overall chrome PVC jacket. Voltage: 30 V 80°C. UL recognized, Type 2919.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Audio Cables Cable Assemblies Control and Instrumentation Cables
Product Number BEL1887-100-ND 02F5698 70005786
Product Name Multiple Conductor Cables Shielded Multipair Cable 6Pr 100Ft 300V Chrome; Cable Shielding Belden CABLE, POLYETHYLENE INSULAT, 20AWG STRAND (7X28), AUDIO/COMPUTER, 6 PAIRS CHROME
Product Category Cable
Cable Shielding Foil Foil
Cable Insulation Polypropylene Polypropylene
Cable Conductor Copper, Tinned Copper
North American 20 AWG 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

USB Cable - 3 In 1 MiniDisplayport To HDMI+DVI+VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; USB; Mini Display port
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2300/701-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details