Belden Inc. Coaxial Cables (RF) 9857 0101000

Description
CABLE COAXIAL RG-63 22AWG 1000'
Request a Quote Datasheet
Description
CABLE COAXIAL RG-63 22AWG 1000'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 98570101000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
98570101000-ND
Coaxial Cables (RF) 98570101000-ND
CABLE COAXIAL RG-63 22AWG 1000'

CABLE COAXIAL RG-63 22AWG 1000'

Buy Now Datasheet
Coaxial Cable, Rg63/u, 22Awg, 125Ohm, Black, 1000Ft; Coaxial Cable Type Belden - 04F5184 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg63/u, 22Awg, 125Ohm, Black, 1000Ft; Coaxial Cable Type Belden
04F5184
Coaxial Cable, Rg63/u, 22Awg, 125Ohm, Black, 1000Ft; Coaxial Cable Type Belden 04F5184
COAXIAL CABLE, RG63/U, 22AWG, 125OHM, BLACK, 1000FT; Coaxial Cable Type:RG63; Wire Gauge:22AWG; Conductor Area CSA:-; Impedance:125ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

COAXIAL CABLE, RG63/U, 22AWG, 125OHM, BLACK, 1000FT; Coaxial Cable Type:RG63; Wire Gauge:22AWG; Conductor Area CSA:-; Impedance:125ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number 98570101000-ND 04F5184
Product Name Coaxial Cables (RF) Coaxial Cable, Rg63/u, 22Awg, 125Ohm, Black, 1000Ft; Coaxial Cable Type Belden
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

usb to db9 cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB; USB A
View Details
Standard Cable Assemblies - Bx8SM-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/411-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers