Belden Inc. Shld Multipair, 3 Pair, 24Awg; Cable Shielding Belden 9843.00305

Description
SHLD MULTIPAIR, 3 PAIR, 24AWG; Cable Shielding:Screened; No. of Pairs:3 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:-; No. of Max Strands x Strand Size:7 x 32AWG; RoHS Compliant: Yes
Datasheet
Description
SHLD MULTIPAIR, 3 PAIR, 24AWG; Cable Shielding:Screened; No. of Pairs:3 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:-; No. of Max Strands x Strand Size:7 x 32AWG; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Multipair, 3 Pair, 24Awg; Cable Shielding Belden - 29AH8964 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair, 3 Pair, 24Awg; Cable Shielding Belden
29AH8964
Shld Multipair, 3 Pair, 24Awg; Cable Shielding Belden 29AH8964
SHLD MULTIPAIR, 3 PAIR, 24AWG; Cable Shielding:Screened; No. of Pairs:3 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:-; No. of Max Strands x Strand Size:7 x 32AWG; RoHS Compliant: Yes

SHLD MULTIPAIR, 3 PAIR, 24AWG; Cable Shielding:Screened; No. of Pairs:3 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:-; No. of Max Strands x Strand Size:7 x 32AWG; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29AH8964
Product Name Shld Multipair, 3 Pair, 24Awg; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Blue Drain OBD round cable to DB25 male - QLC16101 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112633-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details