Belden Inc. Multipair Shielded Cable, 2, 24 Awg, 7 X 32Awg Rohs Compliant Belden 9842NH

Description
Multipair Shielded Cable, 2, 24 AWG, 7 x 32AWG RoHS Compliant: Yes
Datasheet
Description
Multipair Shielded Cable, 2, 24 AWG, 7 x 32AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipair Shielded Cable, 2, 24 Awg, 7 X 32Awg Rohs Compliant Belden - 23X4764 - Newark, An Avnet Company
Chicago, IL, United States
Multipair Shielded Cable, 2, 24 Awg, 7 X 32Awg Rohs Compliant Belden
23X4764
Multipair Shielded Cable, 2, 24 Awg, 7 X 32Awg Rohs Compliant Belden 23X4764
Multipair Shielded Cable, 2, 24 AWG, 7 x 32AWG RoHS Compliant: Yes

Multipair Shielded Cable, 2, 24 AWG, 7 x 32AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Cable, Rs-485, 2 Pair, Lszh, 304.8M; Cable Shielding Belden - 50AC8196 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Rs-485, 2 Pair, Lszh, 304.8M; Cable Shielding Belden
50AC8196
Cable, Rs-485, 2 Pair, Lszh, 304.8M; Cable Shielding Belden 50AC8196
CABLE, RS-485, 2 PAIR, LSZH, 304.8M; Cable Shielding:Screened; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Colour:Chrome; No. of Max Strands x Strand RoHS Compliant: Yes

CABLE, RS-485, 2 PAIR, LSZH, 304.8M; Cable Shielding:Screened; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Colour:Chrome; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 23X4764
Product Name Multipair Shielded Cable, 2, 24 Awg, 7 X 32Awg Rohs Compliant Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details