Belden Inc. Shld Cable, 2 Pair, 24Awg, 152M; Cable Shielding Belden 9842LS.00152

Description
SHLD CABLE, 2 PAIR, 24AWG, 152M; Cable Shielding:Screened; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Colour:Black; No. of Max Strands x Strand Size:7 RoHS Compliant: Yes
Datasheet
Description
SHLD CABLE, 2 PAIR, 24AWG, 152M; Cable Shielding:Screened; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Colour:Black; No. of Max Strands x Strand Size:7 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Cable, 2 Pair, 24Awg, 152M; Cable Shielding Belden - 42AC1389 - Newark, An Avnet Company
Chicago, IL, United States
Shld Cable, 2 Pair, 24Awg, 152M; Cable Shielding Belden
42AC1389
Shld Cable, 2 Pair, 24Awg, 152M; Cable Shielding Belden 42AC1389
SHLD CABLE, 2 PAIR, 24AWG, 152M; Cable Shielding:Screened; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Colour:Black; No. of Max Strands x Strand Size:7 RoHS Compliant: Yes

SHLD CABLE, 2 PAIR, 24AWG, 152M; Cable Shielding:Screened; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Colour:Black; No. of Max Strands x Strand Size:7 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AC1389
Product Name Shld Cable, 2 Pair, 24Awg, 152M; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details