Belden Inc. Multiple Conductor Cables 9842 060500

Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet
Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1419-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1419-500-ND
Multiple Conductor Cables BEL1419-500-ND
4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 500.0' (152.4m)

4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 500.0' (152.4m)

Buy Now Datasheet
COMPUTER CABLE, POLYETHYLENE INSULAT, 24AWG STRAND (7X32), 2 PAIRS CHROME - 70005835 - Allied Electronics, Inc.
Fort Worth, TX, USA
COMPUTER CABLE, POLYETHYLENE INSULAT, 24AWG STRAND (7X32), 2 PAIRS CHROME
70005835
COMPUTER CABLE, POLYETHYLENE INSULAT, 24AWG STRAND (7X32), 2 PAIRS CHROME 70005835
Tinned copper, polyethylene insulated, twisted pairs. Overall Beldfoil® aluminum-polyester shield. 24 AWG stranded tinned copper drain wire. Overall tinned copper braid shield (90% coverage). Chrome PVC jacket. Beldfoil® 100% shield coverage. 24 AWG stranded conductors (7 × 32). NEC Type CM.

Tinned copper, polyethylene insulated, twisted pairs. Overall Beldfoil® aluminum-polyester shield. 24 AWG stranded tinned copper drain wire. Overall tinned copper braid shield (90% coverage). Chrome PVC jacket. Beldfoil® 100% shield coverage. 24 AWG stranded conductors (7 × 32). NEC Type CM.

Supplier's Site
Multipair Screened Cable, Computer, 2 Pair, 24 Awg, 0.2 Mm , 7 X 0.2Mm, 498.69 Ft, 152.4 M Rohs Compliant Belden - 18K8494 - Newark, An Avnet Company
Chicago, IL, United States
Multipair Screened Cable, Computer, 2 Pair, 24 Awg, 0.2 Mm , 7 X 0.2Mm, 498.69 Ft, 152.4 M Rohs Compliant Belden
18K8494
Multipair Screened Cable, Computer, 2 Pair, 24 Awg, 0.2 Mm , 7 X 0.2Mm, 498.69 Ft, 152.4 M Rohs Compliant Belden 18K8494
Multipair Screened Cable, Computer, 2 Pair, 24 AWG, 0.2 mm , 7 x 0.2mm, 498.69 ft, 152.4 m RoHS Compliant: Yes

Multipair Screened Cable, Computer, 2 Pair, 24 AWG, 0.2 mm , 7 x 0.2mm, 498.69 ft, 152.4 m RoHS Compliant: Yes

Supplier's Site
Shielded Multipair Cable 2Pr 24Awg 500Ft 300V; Cable Shielding Belden - 87K1929 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 2Pr 24Awg 500Ft 300V; Cable Shielding Belden
87K1929
Shielded Multipair Cable 2Pr 24Awg 500Ft 300V; Cable Shielding Belden 87K1929
SHIELDED MULTIPAIR CABLE 2PR 24AWG 500FT 300V; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 2PR 24AWG 500FT 300V; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Multiconductor Cables Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number BEL1419-500-ND 70005835 18K8494 87K1929
Product Name Multiple Conductor Cables COMPUTER CABLE, POLYETHYLENE INSULAT, 24AWG STRAND (7X32), 2 PAIRS CHROME Multipair Screened Cable, Computer, 2 Pair, 24 Awg, 0.2 Mm , 7 X 0.2Mm, 498.69 Ft, 152.4 M Rohs Compliant Belden Shielded Multipair Cable 2Pr 24Awg 500Ft 300V; Cable Shielding Belden
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polyethylene Polyethylene
Cable Conductor Copper, Tinned Copper
Cable Shielding Foil Braid Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS; Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details