Belden Inc. Multiple Conductor Cables 9842 0601000

Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5980-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5980-1000-ND
Multiple Conductor Cables BEL5980-1000-ND
4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 1000.0' (304.8m)

4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 1000.0' (304.8m)

Buy Now Datasheet
COMPUTER CABLE, POLYETHYLENE INSULAT, 24AWG STRAND (7X32), 2 PAIRS CHROME - 70005839 - Allied Electronics, Inc.
Fort Worth, TX, USA
COMPUTER CABLE, POLYETHYLENE INSULAT, 24AWG STRAND (7X32), 2 PAIRS CHROME
70005839
COMPUTER CABLE, POLYETHYLENE INSULAT, 24AWG STRAND (7X32), 2 PAIRS CHROME 70005839
Tinned copper, polyethylene insulated, twisted pairs. Overall Beldfoil® aluminum-polyester shield. 24 AWG stranded tinned copper drain wire. Overall tinned copper braid shield (90% coverage). Chrome PVC jacket. Beldfoil® 100% shield coverage. 24 AWG stranded conductors (7 × 32). NEC Type CM.

Tinned copper, polyethylene insulated, twisted pairs. Overall Beldfoil® aluminum-polyester shield. 24 AWG stranded tinned copper drain wire. Overall tinned copper braid shield (90% coverage). Chrome PVC jacket. Beldfoil® 100% shield coverage. 24 AWG stranded conductors (7 × 32). NEC Type CM.

Supplier's Site
Shielded Multipair Cable 2Pr 24Awg 1000Ft 300V; Cable Shielding Belden - 04F3312 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 2Pr 24Awg 1000Ft 300V; Cable Shielding Belden
04F3312
Shielded Multipair Cable 2Pr 24Awg 1000Ft 300V; Cable Shielding Belden 04F3312
SHIELDED MULTIPAIR CABLE 2PR 24AWG 1000FT 300V; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Chrome; Voltage Rating:300VRoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 2PR 24AWG 1000FT 300V; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Chrome; Voltage Rating:300VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number BEL5980-1000-ND 70005839 04F3312
Product Name Multiple Conductor Cables COMPUTER CABLE, POLYETHYLENE INSULAT, 24AWG STRAND (7X32), 2 PAIRS CHROME Shielded Multipair Cable 2Pr 24Awg 1000Ft 300V; Cable Shielding Belden
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polyethylene Polyethylene
Cable Conductor Copper, Tinned Copper
Cable Shielding Foil Braid Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12/M8-S-G-2M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Twisted Pair Cable - 001035-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Stability Cables - SP-7N-XM-24 - Maury Microwave
Specs
Application RF
Connector Type 7mm
View Details
Connecting cable - NEBB-M12G5-P-2.5-LE4 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications Wire colors and connection numbers as per EN 60947-5-2 EN 61076-2-101
View Details
3 suppliers