Belden Inc. Cable, Rs-485, 1 Pair, Lszh, 304.8M; Cable Shielding Belden 9841NH

Description
CABLE, RS-485, 1 PAIR, LSZH, 304.8M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Colour:Chrome; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet
Description
CABLE, RS-485, 1 PAIR, LSZH, 304.8M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Colour:Chrome; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Rs-485, 1 Pair, Lszh, 304.8M; Cable Shielding Belden - 50AC8195 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Rs-485, 1 Pair, Lszh, 304.8M; Cable Shielding Belden
50AC8195
Cable, Rs-485, 1 Pair, Lszh, 304.8M; Cable Shielding Belden 50AC8195
CABLE, RS-485, 1 PAIR, LSZH, 304.8M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Colour:Chrome; No. of Max Strands x Strand RoHS Compliant: Yes

CABLE, RS-485, 1 PAIR, LSZH, 304.8M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Colour:Chrome; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC8195
Product Name Cable, Rs-485, 1 Pair, Lszh, 304.8M; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6038A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Flexible Coaxial Cable 28 GHz - FC142 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details