Belden Inc. Multiple Conductor Cables 9841 0605000

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 24 AWG Foil, Braid 5000' (1524.0m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 24 AWG Foil, Braid 5000' (1524.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL3433-5000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL3433-5000-ND
Multiple Conductor Cables BEL3433-5000-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 24 AWG Foil, Braid 5000' (1524.0m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 24 AWG Foil, Braid 5000' (1524.0m)

Buy Now Datasheet
Shielded Multipair Cable, 1 Pair, 24Awg, 5000Ft, 300V; Cable Shielding Belden - 14R9489 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable, 1 Pair, 24Awg, 5000Ft, 300V; Cable Shielding Belden
14R9489
Shielded Multipair Cable, 1 Pair, 24Awg, 5000Ft, 300V; Cable Shielding Belden 14R9489
SHIELDED MULTIPAIR CABLE, 1 PAIR, 24AWG, 5000FT, 300V; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Jacket Color:Chrome RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE, 1 PAIR, 24AWG, 5000FT, 300V; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL3433-5000-ND 14R9489
Product Name Multiple Conductor Cables Shielded Multipair Cable, 1 Pair, 24Awg, 5000Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

OBDII cable molded to DB25 male with an extended DC jack - QLC16105 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details