The Shielded Multipair Cable, part number 05F1930, features a single pair of 24 AWG stranded tinned copper conductors with polyethylene insulation. It is designed for EIA RS-485 applications and has an overall Beldfoil® shield providing 100% coverage, complemented by a tinned copper braid shield with 90% coverage. The cable is encased in a PVC jacket with a nominal wall thickness of 0.035 inches. This cable operates within a temperature range of -30°C to +80°C and has a maximum recommended pulling tension of 72.3 lbs. The nominal characteristic impedance is 120 ohms, with a capacitance of 12.8 pF/ft between conductors and 23 pF/ft between conductors and shield. It supports a maximum operating voltage of 300V RMS and a maximum current of 2.1 amps per conductor at 25°C ambient temperature. The cable is compliant with various standards, including NEC/UL CM and RoHS directives, making it suitable for indoor applications. Its overall diameter is 0.232 inches, and it weighs 36 lbs per 1000 ft. This product is ideal for engineers seeking a reliable, shielded cable solution for low capacitance data transmission.
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 24 AWG Foil, Braid 1000.0' (304.8m)
Tinned copper, polyethylene insulated, twisted pairs. Overall Beldfoil® aluminum-polyester shield. 24 AWG stranded tinned copper drain wire. Overall tinned copper braid shield (90% coverage). Chrome PVC jacket. Beldfoil® 100% shield coverage. 24 AWG stranded conductors (7 × 32). NEC Type CM.
SHIELDED MULTIPAIR CABLE, 1 PAIR, 24AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Multiconductor Cables | Multiconductor Cables | Cable Assemblies |
| Product Number | BEL1823-1000-ND | 70005838 | 05F1930 |
| Product Name | Multiple Conductor Cables | COMPUTER CABLE, POLYETHYLENE INSULAT, 24AWG STRAND (7X32), 1 PAIR CHROME | Shielded Multipair Cable, 1 Pair, 24Awg, 1000Ft, 300V; Cable Shielding Belden |
| Product Category | Cable | Cable | |
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride | |
| Cable Insulation | Polyethylene | Polyethylene | |
| Cable Conductor | Copper, Tinned | Copper | |
| Cable Shielding | Foil Braid | Foil Braid |