2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 24 AWG Foil, Braid 100.0' (30.5m)
Tinned copper, polyethylene insulated, twisted pairs. Overall Beldfoil® aluminum-polyester shield. 24 AWG stranded tinned copper drain wire. Overall tinned copper braid shield (90% coverage). Chrome PVC jacket. Beldfoil® 100% shield coverage. 24 AWG stranded conductors (7 × 32). NEC Type CM.
SHIELDED MULTIPAIR CABLE, 1 PAIR, 24AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Chrome RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Multiconductor Cables | Multiconductor Cables | Cable Assemblies |
| Product Number | BEL1822-100-ND | 70005831 | 87K1927 |
| Product Name | Multiple Conductor Cables | COMPUTER CABLE, POLYETHYLENE INSULAT, 24AWG STRAND (7X32), 1 PAIR CHROME | Shielded Multipair Cable, 1 Pair, 24Awg, 100Ft, 300V; Cable Shielding Belden |
| Product Category | Cable | Cable | |
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride | |
| Cable Insulation | Polyethylene | Polyethylene | |
| Cable Conductor | Copper, Tinned | Copper | |
| Cable Shielding | Foil Braid | Foil Braid |