Belden Inc. Cable; Cable Shielding Belden 9830 060BULK

Description
CABLE; Cable Shielding:Unshielded ; No. of Conductors:6Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Chrome; No. of Max Strands x Strand Size:7 x 32AWG RoHS Compliant: Yes
Datasheet
Description
CABLE; Cable Shielding:Unshielded ; No. of Conductors:6Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Chrome; No. of Max Strands x Strand Size:7 x 32AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable; Cable Shielding Belden - 26C2848 - Newark, An Avnet Company
Chicago, IL, United States
Cable; Cable Shielding Belden
26C2848
Cable; Cable Shielding Belden 26C2848
CABLE; Cable Shielding:Unshielded ; No. of Conductors:6Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Chrome; No. of Max Strands x Strand Size:7 x 32AWG RoHS Compliant: Yes

CABLE; Cable Shielding:Unshielded; No. of Conductors:6Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Chrome; No. of Max Strands x Strand Size:7 x 32AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 26C2848
Product Name Cable; Cable Shielding Belden
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 3-pole - A-K3P-M12-S-W-3M-BK-2-2LP-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
View Details
Flexible Test Cable, 18.0 GHz, 39.4″ - ULC-1M-NMNM+ - Mini-Circuits
Specs
Cable Length 3.28 ft (10 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details