Belden Inc. RS232/422 Low Cap, #24-2pr, PE, O/A Foil+Braid, PVC Jkt, CM, 100Ω 9829

Description
Computer EIA RS-232/422 Cable, 2-Pair, 24 AWG stranded (7x32) tinned copper conductors, polyethylene insulation, overall Beldfoil® (100% coverage) + tinned copper braid shield (65% coverage), 24 AWG stranded tinned copper drain wire, PVC jacket.
Datasheet
Description
Computer EIA RS-232/422 Cable, 2-Pair, 24 AWG stranded (7x32) tinned copper conductors, polyethylene insulation, overall Beldfoil® (100% coverage) + tinned copper braid shield (65% coverage), 24 AWG stranded tinned copper drain wire, PVC jacket.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RS232/422 Low Cap, #24-2pr, PE, O/A Foil+Braid, PVC Jkt, CM, 100Ω - 9829 - Belden Inc.
St. Louis, MO, United States
RS232/422 Low Cap, #24-2pr, PE, O/A Foil+Braid, PVC Jkt, CM, 100Ω
9829
RS232/422 Low Cap, #24-2pr, PE, O/A Foil+Braid, PVC Jkt, CM, 100Ω 9829
Computer EIA RS-232/422 Cable, 2-Pair, 24 AWG stranded (7x32) tinned copper conductors, polyethylene insulation, overall Beldfoil® (100% coverage) + tinned copper braid shield (65% coverage), 24 AWG stranded tinned copper drain wire, PVC jacket.

Computer EIA RS-232/422 Cable, 2-Pair, 24 AWG stranded (7x32) tinned copper conductors, polyethylene insulation, overall Beldfoil® (100% coverage) + tinned copper braid shield (65% coverage), 24 AWG stranded tinned copper drain wire, PVC jacket.

Supplier's Site Datasheet
Multipair Shielded Cable, 2, 24 Awg, 7 X 32Awg Rohs Compliant Belden - 54M3195 - Newark, An Avnet Company
Chicago, IL, United States
Multipair Shielded Cable, 2, 24 Awg, 7 X 32Awg Rohs Compliant Belden
54M3195
Multipair Shielded Cable, 2, 24 Awg, 7 X 32Awg Rohs Compliant Belden 54M3195
Multipair Shielded Cable, 2, 24 AWG, 7 x 32AWG RoHS Compliant: Yes

Multipair Shielded Cable, 2, 24 AWG, 7 x 32AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Belden Inc. Newark, An Avnet Company
Product Category Serial Cables Cable Assemblies
Product Number 9829 54M3195
Product Name RS232/422 Low Cap, #24-2pr, PE, O/A Foil+Braid, PVC Jkt, CM, 100Ω Multipair Shielded Cable, 2, 24 Awg, 7 X 32Awg Rohs Compliant Belden
Serial Cable Type RS232; RS422
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
3+3 Pos. Female Receptacle DIL 26 AWG Straight Cable Assembly, 850mm, single-end, no Screw-Lok - G125-FC10605F0-0850L - Harwin Plc
Specs
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Motor cable - NEBM-T1G8-E-10-Q7N-LE8 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type ITT M3
Standards / Certifications EN 61984
View Details