Belden Inc. Twinaxial Cable, 500Ft, Black; Wire Gauge Belden 9815-500-10

Description
TWINAXIAL CABLE, 500FT, BLACK; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:100ohm; Jacket Color:Black; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Max Strands x Strand Size:7 x 28AWG; Jacket Material:PE RoHS Compliant: Yes
Datasheet
Description
TWINAXIAL CABLE, 500FT, BLACK; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:100ohm; Jacket Color:Black; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Max Strands x Strand Size:7 x 28AWG; Jacket Material:PE RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twinaxial Cable, 500Ft, Black; Wire Gauge Belden - 03F3946 - Newark, An Avnet Company
Chicago, IL, United States
Twinaxial Cable, 500Ft, Black; Wire Gauge Belden
03F3946
Twinaxial Cable, 500Ft, Black; Wire Gauge Belden 03F3946
TWINAXIAL CABLE, 500FT, BLACK; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:100ohm; Jacket Color:Black; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Max Strands x Strand Size:7 x 28AWG; Jacket Material:PE RoHS Compliant: Yes

TWINAXIAL CABLE, 500FT, BLACK; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:100ohm; Jacket Color:Black; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Max Strands x Strand Size:7 x 28AWG; Jacket Material:PE RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 03F3946
Product Name Twinaxial Cable, 500Ft, Black; Wire Gauge Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details