Belden Inc. Multiple Conductor Cables 9812 060100

Description
24 (12 Pair Twisted) Conductor Multi-Pair Cable Chrome 28 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
24 (12 Pair Twisted) Conductor Multi-Pair Cable Chrome 28 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5942-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5942-100-ND
Multiple Conductor Cables BEL5942-100-ND
24 (12 Pair Twisted) Conductor Multi-Pair Cable Chrome 28 AWG Foil, Braid 100.0' (30.5m)

24 (12 Pair Twisted) Conductor Multi-Pair Cable Chrome 28 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Shielded Multiconductor Cable, 24 Conductor, 28Awg, 100Ft, 150V; Cable Shielding Belden - 04F3278 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 24 Conductor, 28Awg, 100Ft, 150V; Cable Shielding Belden
04F3278
Shielded Multiconductor Cable, 24 Conductor, 28Awg, 100Ft, 150V; Cable Shielding Belden 04F3278
SHIELDED MULTICONDUCTOR CABLE, 24 CONDUCTOR, 28AWG, 100FT, 150V; Cable Shielding:Shielded; No. of Conductors:24Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 24 CONDUCTOR, 28AWG, 100FT, 150V; Cable Shielding:Shielded; No. of Conductors:24Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet
COMPUTER CABLE, POLYETHYLENE INSULAT, 28AWG STRAND (7X36), 12 PAIRS CHROME - 70005674 - Allied Electronics, Inc.
Fort Worth, TX, USA
COMPUTER CABLE, POLYETHYLENE INSULAT, 28AWG STRAND (7X36), 12 PAIRS CHROME
70005674
COMPUTER CABLE, POLYETHYLENE INSULAT, 28AWG STRAND (7X36), 12 PAIRS CHROME 70005674
Low Capacitance Paired Computer Cables for EIA RS-232⁄422, 28 AWG Tinned Copper Conductor Stranded Tinned copper(TC) conductors, polypropylene insulated, twisted pairs. Overall 100% Beldfoil® + 90% TC braid shield. 28 AWG stranded TC drain wire. Chrome PVC jacket 30 V 60°C. Ratings: NEC: CL2 . Nominal Capacitance: 15.5 pF/Ft. Nominal Impedance: 100ω. The maximum recommended pulling tension is 105 lbs.

Low Capacitance Paired Computer Cables for EIA RS-232⁄422, 28 AWG Tinned Copper Conductor
Stranded Tinned copper(TC) conductors, polypropylene insulated, twisted pairs. Overall 100% Beldfoil® + 90% TC braid shield. 28 AWG stranded TC drain wire. Chrome PVC jacket 30 V 60°C. Ratings: NEC: CL2 . Nominal Capacitance: 15.5 pF/Ft. Nominal Impedance: 100Ω.
The maximum recommended pulling tension is 105 lbs.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies Serial Cables
Product Number BEL5942-100-ND 04F3278 70005674
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 24 Conductor, 28Awg, 100Ft, 150V; Cable Shielding Belden COMPUTER CABLE, POLYETHYLENE INSULAT, 28AWG STRAND (7X36), 12 PAIRS CHROME
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polypropylene
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details