Belden Inc. Multiple Conductor Cables 9807 060500

Description
10 (5 Pair Twisted) Conductor Multi-Pair Cable Chrome 28 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet
Description
10 (5 Pair Twisted) Conductor Multi-Pair Cable Chrome 28 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5936-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5936-500-ND
Multiple Conductor Cables BEL5936-500-ND
10 (5 Pair Twisted) Conductor Multi-Pair Cable Chrome 28 AWG Foil, Braid 500.0' (152.4m)

10 (5 Pair Twisted) Conductor Multi-Pair Cable Chrome 28 AWG Foil, Braid 500.0' (152.4m)

Buy Now Datasheet
Shielded Multiconductor Cable, 10 Conductor, 28Awg, 500Ft, 150V; Cable Shielding Belden - 04F3236 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 10 Conductor, 28Awg, 500Ft, 150V; Cable Shielding Belden
04F3236
Shielded Multiconductor Cable, 10 Conductor, 28Awg, 500Ft, 150V; Cable Shielding Belden 04F3236
SHIELDED MULTICONDUCTOR CABLE, 10 CONDUCTOR, 28AWG, 500FT, 150V; Cable Shielding:Shielded; No. of Conductors:10Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 10 CONDUCTOR, 28AWG, 500FT, 150V; Cable Shielding:Shielded; No. of Conductors:10Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL5936-500-ND 04F3236
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 10 Conductor, 28Awg, 500Ft, 150V; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polypropylene
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable I/O Cable Assemblies - 1-2127833-5 - TE Connectivity
Specs
Cable Shielding Aluminum/Polyester Tape/Tin-Plated Copper Braid
Cable Length 3.28 ft (10 dm)
Standards / Certifications EU ELV Compliant
View Details
2 suppliers
Stability Cables - SP-24-MM-12 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Encoder cable - NEBM-M12G8-E-5-N-S1G15 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details