Belden Inc. Multiple Conductor Cables 9807 060100

Description
10 (5 Pair) Conductor Multi-Pair Cable Chrome 28 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
10 (5 Pair) Conductor Multi-Pair Cable Chrome 28 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1885-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1885-100-ND
Multiple Conductor Cables BEL1885-100-ND
10 (5 Pair) Conductor Multi-Pair Cable Chrome 28 AWG Foil, Braid 100.0' (30.5m)

10 (5 Pair) Conductor Multi-Pair Cable Chrome 28 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
COMPUTER CABLE, POLYETHYLENE INSULAT, 28AWG STRAND (7X36), 5 PAIRS CHROME - 70005665 - Allied Electronics, Inc.
Fort Worth, TX, USA
COMPUTER CABLE, POLYETHYLENE INSULAT, 28AWG STRAND (7X36), 5 PAIRS CHROME
70005665
COMPUTER CABLE, POLYETHYLENE INSULAT, 28AWG STRAND (7X36), 5 PAIRS CHROME 70005665
9807 Paired - Low Capacitance Computer Cables, 28 AWG (7 x 36) Stranded Tinned copper(TC) conductors, polypropylene insulated, twisted pairs. Overall 100% Beldfoil® + 90% TC braid shield. 28 AWG stranded TC drain wire. Chrome PVC jacket 30 V 60°C. Ratings: NEC: CL2 . Nominal Capacitance: 15.5 pF/Ft. Nominal Impedance: 100ω. Overall 100% Beldfoilâ® shield.

9807 Paired - Low Capacitance Computer Cables, 28 AWG (7 x 36)
Stranded Tinned copper(TC) conductors, polypropylene insulated, twisted pairs. Overall 100% Beldfoil® + 90% TC braid shield. 28 AWG stranded TC drain wire. Chrome PVC jacket 30 V 60°C. Ratings: NEC: CL2 . Nominal Capacitance: 15.5 pF/Ft. Nominal Impedance: 100Ω.
Overall 100% Beldfoil® shield.

Supplier's Site
Shielded Multipair Cable 5Pr 100Ft 150V Chrome; Cable Shielding Belden - 99F8142 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 5Pr 100Ft 150V Chrome; Cable Shielding Belden
99F8142
Shielded Multipair Cable 5Pr 100Ft 150V Chrome; Cable Shielding Belden 99F8142
SHIELDED MULTIPAIR CABLE 5PR 100FT 150V CHROME; Cable Shielding:Shielded; No. of Pairs:5 Pair; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 5PR 100FT 150V CHROME; Cable Shielding:Shielded; No. of Pairs:5 Pair; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Serial Cables Cable Assemblies
Product Number BEL1885-100-ND 70005665 99F8142
Product Name Multiple Conductor Cables COMPUTER CABLE, POLYETHYLENE INSULAT, 28AWG STRAND (7X36), 5 PAIRS CHROME Shielded Multipair Cable 5Pr 100Ft 150V Chrome; Cable Shielding Belden
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polypropylene
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details