Belden Inc. Multiple Conductor Cables 9804 060100

Description
4 (2 Pair) Conductor Multi-Pair Cable Chrome 28 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
4 (2 Pair) Conductor Multi-Pair Cable Chrome 28 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1882-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1882-100-ND
Multiple Conductor Cables BEL1882-100-ND
4 (2 Pair) Conductor Multi-Pair Cable Chrome 28 AWG Foil, Braid 100.0' (30.5m)

4 (2 Pair) Conductor Multi-Pair Cable Chrome 28 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
COMPUTER CABLE, POLYETHYLENE INSULAT, 28AWG STRAND (7X36), 2 PAIRS CHROME - 70005656 - Allied Electronics, Inc.
Fort Worth, TX, USA
COMPUTER CABLE, POLYETHYLENE INSULAT, 28AWG STRAND (7X36), 2 PAIRS CHROME
70005656
COMPUTER CABLE, POLYETHYLENE INSULAT, 28AWG STRAND (7X36), 2 PAIRS CHROME 70005656
Polypropylene Insulated Beldfoil® Tape⁄Braid Shielded Cables, 28 AWG, 7 x 36 Stranding, 150 Vrms Stranded Tinned copper(TC) conductors, polypropylene insulated, twisted pairs. Overall 100% Beldfoil® + 90% TC braid shield. 28 AWG stranded TC drain wire. Chrome PVC jacket 30 V 60°C. Ratings: NEC: CL2 . Nominal Capacitance: 15.5 pF/Ft. Nominal Impedance: 100ω. Low capacitance, for EIA RS-232⁄RS-422 applications.

Polypropylene Insulated Beldfoil® Tape⁄Braid Shielded Cables, 28 AWG, 7 x 36 Stranding, 150 Vrms
Stranded Tinned copper(TC) conductors, polypropylene insulated, twisted pairs. Overall 100% Beldfoil® + 90% TC braid shield. 28 AWG stranded TC drain wire. Chrome PVC jacket 30 V 60°C. Ratings: NEC: CL2 . Nominal Capacitance: 15.5 pF/Ft. Nominal Impedance: 100Ω.
Low capacitance, for EIA RS-232⁄RS-422 applications.

Supplier's Site
Shielded Multipair Cable 2Pr 100Ft 150V Chrome; Cable Shielding Belden - 98F5642 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 2Pr 100Ft 150V Chrome; Cable Shielding Belden
98F5642
Shielded Multipair Cable 2Pr 100Ft 150V Chrome; Cable Shielding Belden 98F5642
SHIELDED MULTIPAIR CABLE 2PR 100FT 150V CHROME; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Chrome; Voltage Rating:150VRoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 2PR 100FT 150V CHROME; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Chrome; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Serial Cables Cable Assemblies
Product Number BEL1882-100-ND 70005656 98F5642
Product Name Multiple Conductor Cables COMPUTER CABLE, POLYETHYLENE INSULAT, 28AWG STRAND (7X36), 2 PAIRS CHROME Shielded Multipair Cable 2Pr 100Ft 150V Chrome; Cable Shielding Belden
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polypropylene
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 170621-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.2500 ft (0.7620 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers