Electronic, 3 Conductor 20AWG (Solid) Tinned Copper, PO Insulation, Overall Beldfoil® Shield, PO Outer Jacket
| Belden Inc. | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 9803 |
| Product Name | Electronic, 3 C #20 Sol TC, PO Ins, OS, PO Jkt |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyolefin (PO, PE, PP) |
| Cable Insulation | Polypropylene; PP - Polypropylene |
| Cable Conductor | Copper; Tinned Copper - Solid |
| Cable Shielding | Foil; Foil(s) or Copper Tape(s) |