Belden Inc. Multiple Conductor Cables 9794 6061000

Description
4 Conductor Multi-Conductor Cable Red 22 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Red 22 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5925-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5925-1000-ND
Multiple Conductor Cables BEL5925-1000-ND
4 Conductor Multi-Conductor Cable Red 22 AWG 1000.0' (304.8m)

4 Conductor Multi-Conductor Cable Red 22 AWG 1000.0' (304.8m)

Buy Now Datasheet
Multicore Cable, 4Con, 304.8M, 300V; Cable Shielding Belden - 15B3944 - Newark, An Avnet Company
Chicago, IL, United States
Multicore Cable, 4Con, 304.8M, 300V; Cable Shielding Belden
15B3944
Multicore Cable, 4Con, 304.8M, 300V; Cable Shielding Belden 15B3944
MULTICORE CABLE, 4CON, 304.8M, 300V; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey, Rose RoHS Compliant: Yes

MULTICORE CABLE, 4CON, 304.8M, 300V; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey, Rose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL5925-1000-ND 15B3944
Product Name Multiple Conductor Cables Multicore Cable, 4Con, 304.8M, 300V; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyethylene
Cable Conductor Copper
North American 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

CATLine Cat. 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 16.4 ft (50 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NAM0-85-P - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 165 C (-40 to 329 F)
View Details