DeviceBus® part number 977896Z is designed for ODVA DeviceNet,Ñ¢ applications, featuring a dual pair configuration with 16 AWG and 18 AWG tinned copper conductors. The cable is insulated with cross-linked polyethylene (XLPO) and polypropylene, providing durability and flame retardance. It includes individual Beldfoil® and outer aluminum braid shielding for enhanced signal integrity, with a 65% coverage of tinned copper braid. The construction features a low smoke zero halogen (LSZH) thermoset inner and outer jacket, ensuring safety in harsh environments. The cable is rated for 600V and is suitable for outdoor use, including burial applications. It complies with NEC/UL standards and is appropriate for industrial automation systems, facilitating communication between devices such as sensors, actuators, and higher-level controllers.
DeviceBus® for ODVA DeviceNet™, 2 Pair 16+18AWG (19x29+19x30) Tinned Copper, XLPO+Polypropylene Insulation, Individual Beldfoil® & OA Tinned Copper Braid(65%) Shield, LSZH Thermoset Inner Jacket, Bronze Braid Armor, LSZH Thermoset Outer Jacket, 600V TC-ER-ST1
| Belden Inc. | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 977896Z |
| Product Name | DeviceBus®, 2 Pr #16+18 Str TC, XLPO+PP Ins, IS+OA TC Brd, LSZH-TS Jkt, Brnz Brd Armor, LSZH-TS Jkt, 600V TC-ER-LS |
| Product Type | Multiconductor Cable |
| Cable Jacket | LSZH Thermoset |
| Cable Insulation | Polyethylene; XLPE - Cross-Linked Polyethylene (Thermoset) |
| Cable Conductor | Copper; Tinned Copper - Stranded |
| Cable Shielding | Foil; Individually Foiled + Overall Foil |