Belden Inc. Multiple Conductor Cables 9776 0601000

Description
24 (12 Pair Twisted) Conductor Multi-Pair Cable Chrome 18 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
24 (12 Pair Twisted) Conductor Multi-Pair Cable Chrome 18 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5919-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5919-1000-ND
Multiple Conductor Cables BEL5919-1000-ND
24 (12 Pair Twisted) Conductor Multi-Pair Cable Chrome 18 AWG Foil 1000.0' (304.8m)

24 (12 Pair Twisted) Conductor Multi-Pair Cable Chrome 18 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multipair Cable 12Pr 1000Ft 300V Chrome; Cable Shielding Belden - 02F5720 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 12Pr 1000Ft 300V Chrome; Cable Shielding Belden
02F5720
Shielded Multipair Cable 12Pr 1000Ft 300V Chrome; Cable Shielding Belden 02F5720
SHIELDED MULTIPAIR CABLE 12PR 1000FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:12 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 12PR 1000FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:12 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL5919-1000-ND 02F5720
Product Name Multiple Conductor Cables Shielded Multipair Cable 12Pr 1000Ft 300V Chrome; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Polypropylene
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Truck J1708 overmolding 6pin to DB9 female - QLC16018 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112633-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Audio Cable - 3729596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Shielding F/utp
Cable Length 328 ft (1000 dm)
View Details