The Shielded Cable Multipair, 9Pair, 18AWG, 500Ft, 300V features 18 AWG stranded tinned copper conductors with polypropylene insulation. Each of the nine pairs is individually shielded with Beldfoil® for 100% coverage, and a 20 AWG stranded tinned copper drain wire is included. The outer jacket is made of PVC with a nominal wall thickness of 0.052 inches. This cable has an overall nominal diameter of 0.655 inches and operates within a temperature range of -20°C to +80°C. It complies with UL AWM Style 2919 and has a maximum operating voltage of 300V RMS. The cable is also RoHS compliant and meets various EU directives. The nominal characteristic impedance is 50 ohms, with a nominal capacitance of 30 pF/ft between conductors and 55 pF/ft between conductors and shield. Engineers considering this product should note its suitability for applications requiring shielded multi-conductor cables, particularly in environments where interference may be a concern.
18 (9 Pair Twisted) Conductor Multi-Pair Cable Chrome 18 AWG Foil 500.0' (152.4m)
SHIELDED CABLE MULTIPAIR, 9PAIR, 18AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Pairs:9 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Audio Cables | Cable Assemblies |
| Product Number | BEL5917-500-ND | 15B3942 |
| Product Name | Multiple Conductor Cables | Shielded Cable Multipair, 9Pair, 18Awg, 500Ft, 300V; Cable Shielding Belden |
| Product Category | Cable | |
| Cable Shielding | Foil | |
| Cable Insulation | Polypropylene | |
| Cable Conductor | Copper, Tinned |