Belden Inc. Multiple Conductor Cables 9774MN 0061000

Description
12 (6 Pair Twisted) Conductor Multi-Pair Cable Blue 18 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
12 (6 Pair Twisted) Conductor Multi-Pair Cable Blue 18 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6968-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6968-1000-ND
Multiple Conductor Cables BEL6968-1000-ND
12 (6 Pair Twisted) Conductor Multi-Pair Cable Blue 18 AWG Foil 1000.0' (304.8m)

12 (6 Pair Twisted) Conductor Multi-Pair Cable Blue 18 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shielded Cable, 6 Pair, 18Awg, 304.8M; Cable Shielding Belden - 01AC6516 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable, 6 Pair, 18Awg, 304.8M; Cable Shielding Belden
01AC6516
Shielded Cable, 6 Pair, 18Awg, 304.8M; Cable Shielding Belden 01AC6516
SHIELDED CABLE, 6 PAIR, 18AWG, 304.8M; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Blue; Voltage Rating:300Vrms RoHS Compliant: Yes

SHIELDED CABLE, 6 PAIR, 18AWG, 304.8M; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Blue; Voltage Rating:300Vrms RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL6968-1000-ND 01AC6516
Product Name Multiple Conductor Cables Shielded Cable, 6 Pair, 18Awg, 304.8M; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Polypropylene
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport To VGA Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
ZB9041 | Sensor cable, PUR, 4 x 0.25 mm², drag-chain suitable, black -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2300/306-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details