Belden Inc. Multiple Conductor Cables 9774MN 0041000

Description
12 (6 Pair Twisted) Conductor Multi-Pair Cable Yellow 18 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
12 (6 Pair Twisted) Conductor Multi-Pair Cable Yellow 18 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6966-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6966-1000-ND
Multiple Conductor Cables BEL6966-1000-ND
12 (6 Pair Twisted) Conductor Multi-Pair Cable Yellow 18 AWG Foil 1000.0' (304.8m)

12 (6 Pair Twisted) Conductor Multi-Pair Cable Yellow 18 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shielded Cable, 6 Pair, 18Awg, 304.8M; Cable Shielding Belden - 01AC6514 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable, 6 Pair, 18Awg, 304.8M; Cable Shielding Belden
01AC6514
Shielded Cable, 6 Pair, 18Awg, 304.8M; Cable Shielding Belden 01AC6514
SHIELDED CABLE, 6 PAIR, 18AWG, 304.8M; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Yellow; Voltage Rating:300Vrms RoHS Compliant: Yes

SHIELDED CABLE, 6 PAIR, 18AWG, 304.8M; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Yellow; Voltage Rating:300Vrms RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL6966-1000-ND 01AC6514
Product Name Multiple Conductor Cables Shielded Cable, 6 Pair, 18Awg, 304.8M; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Polypropylene
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-20M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 65.62 ft (200 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SP-292-MF-36 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
Encoder cable - NEBM-M12G8-E-5-LE8 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
2 suppliers