Belden Inc. Multiple Conductor Cables 9774MN 004100

Description
12 (6 Pair Twisted) Conductor Multi-Pair Cable Yellow 18 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet
Description
12 (6 Pair Twisted) Conductor Multi-Pair Cable Yellow 18 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6965-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6965-100-ND
Multiple Conductor Cables BEL6965-100-ND
12 (6 Pair Twisted) Conductor Multi-Pair Cable Yellow 18 AWG Foil 100.0' (30.5m)

12 (6 Pair Twisted) Conductor Multi-Pair Cable Yellow 18 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Shielded Cable, 6 Pair, 18Awg, 30.48M; Cable Shielding Belden - 01AC6513 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable, 6 Pair, 18Awg, 30.48M; Cable Shielding Belden
01AC6513
Shielded Cable, 6 Pair, 18Awg, 30.48M; Cable Shielding Belden 01AC6513
SHIELDED CABLE, 6 PAIR, 18AWG, 30.48M; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Yellow; Voltage Rating:300Vrms RoHS Compliant: Yes

SHIELDED CABLE, 6 PAIR, 18AWG, 30.48M; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Yellow; Voltage Rating:300Vrms RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL6965-100-ND 01AC6513
Product Name Multiple Conductor Cables Shielded Cable, 6 Pair, 18Awg, 30.48M; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Polypropylene
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 1-2322330-3 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 22.97 ft (70 dm)
Standards / Certifications EU ELV Compliant
View Details
3 suppliers
Sensor Cord, M18 Plug-Free End, 20Ft Rohs Compliant Sensata/bei Sensors - 74AJ9832 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details