Belden Inc. Multiple Conductor Cables 9774 060100

Description
12 (6 Pair Twisted) Conductor Multi-Pair Cable Chrome 18 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet
Description
12 (6 Pair Twisted) Conductor Multi-Pair Cable Chrome 18 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1881-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1881-100-ND
Multiple Conductor Cables BEL1881-100-ND
12 (6 Pair Twisted) Conductor Multi-Pair Cable Chrome 18 AWG Foil 100.0' (30.5m)

12 (6 Pair Twisted) Conductor Multi-Pair Cable Chrome 18 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
AUDIO/COMPUTER CABLE, POLYETHYLENE INSULATED, 18AWG STRAND (19X30), 6 PAIRS CHRO - 70005742 - Allied Electronics, Inc.
Fort Worth, TX, USA
AUDIO/COMPUTER CABLE, POLYETHYLENE INSULATED, 18AWG STRAND (19X30), 6 PAIRS CHRO
70005742
AUDIO/COMPUTER CABLE, POLYETHYLENE INSULATED, 18AWG STRAND (19X30), 6 PAIRS CHRO 70005742
Tinned copper, polyethylene insulated, except 22 AWG series which is polypropropylene insulated, twisted pairs. Each pair individually shielded with Beldfoil aluminum-polyester shield and a tinned copper drain wire. 100% shielded coverage. Overall chrome PVC jacket. Voltage: 30 V 80°C. UL recognized, Type 2919.

Tinned copper, polyethylene insulated, except 22 AWG series which is polypropropylene insulated, twisted pairs. Each pair individually shielded with Beldfoil aluminum-polyester shield and a tinned copper drain wire. 100% shielded coverage. Overall chrome PVC jacket. Voltage: 30 V 80°C. UL recognized, Type 2919.

Supplier's Site
Shielded Multipair Cable 6Pr 100Ft 300V Chrome; Cable Shielding Belden - 02F5716 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 6Pr 100Ft 300V Chrome; Cable Shielding Belden
02F5716
Shielded Multipair Cable 6Pr 100Ft 300V Chrome; Cable Shielding Belden 02F5716
SHIELDED MULTIPAIR CABLE 6PR 100FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome; Jacket Material:PERoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 6PR 100FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome; Jacket Material:PERoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Audio Cables Control and Instrumentation Cables Cable Assemblies
Product Number BEL1881-100-ND 70005742 02F5716
Product Name Multiple Conductor Cables AUDIO/COMPUTER CABLE, POLYETHYLENE INSULATED, 18AWG STRAND (19X30), 6 PAIRS CHRO Shielded Multipair Cable 6Pr 100Ft 300V Chrome; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil Foil
Cable Insulation Polypropylene Polypropylene
Cable Conductor Copper, Tinned Copper
North American 18 AWG 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details