Audio, Control & Instrument Cable, 18 AWG stranded (19x30) tinned copper conductors, polypropylene insulation, 3 twisted pairs, individually shielded with Beldfoil® (100% coverage), 20 AWG stranded tinned copper drain wire, PVC jacket.
| Belden Inc. | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 9773 |
| Product Name | Audio, Control & Instrument, #18-3pr, PO, Indiv. Foil, PVC Jkt, CM |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride; PVC |
| Cable Insulation | Polypropylene; PP - Polypropylene |
| Cable Conductor | Copper; Tinned Copper - Stranded |
| Cable Shielding | Foil; Individually Foiled + No Overall |