Belden Inc. Multiple Conductor Cables 9773 060500

Description
6 (3 Pair Twisted) Conductor Multi-Pair Cable Chrome 18 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
6 (3 Pair Twisted) Conductor Multi-Pair Cable Chrome 18 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1417-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1417-500-ND
Multiple Conductor Cables BEL1417-500-ND
6 (3 Pair Twisted) Conductor Multi-Pair Cable Chrome 18 AWG Foil 500.0' (152.4m)

6 (3 Pair Twisted) Conductor Multi-Pair Cable Chrome 18 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Shielded Multipair Cable 3Pr 500Ft 300V Chrome; Cable Shielding Belden - 02F5714 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 3Pr 500Ft 300V Chrome; Cable Shielding Belden
02F5714
Shielded Multipair Cable 3Pr 500Ft 300V Chrome; Cable Shielding Belden 02F5714
SHIELDED MULTIPAIR CABLE 3PR 500FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 3PR 500FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
AUDIO/COMPUTER CABLE, POLYETHYLENE INSULATED, 18AWG STRAND (19X30), 3 PAIRS CHRO - 70005740 - Allied Electronics, Inc.
Fort Worth, TX, USA
AUDIO/COMPUTER CABLE, POLYETHYLENE INSULATED, 18AWG STRAND (19X30), 3 PAIRS CHRO
70005740
AUDIO/COMPUTER CABLE, POLYETHYLENE INSULATED, 18AWG STRAND (19X30), 3 PAIRS CHRO 70005740
Tinned copper, polyethylene insulated, except 22 AWG series which is polypropropylene insulated, twisted pairs. Each pair individually shielded with Beldfoil aluminum-polyester shield and a tinned copper drain wire. 100% shielded coverage. Overall chrome PVC jacket. Voltage: 30 V 80°C. UL recognized, Type 2919.

Tinned copper, polyethylene insulated, except 22 AWG series which is polypropropylene insulated, twisted pairs. Each pair individually shielded with Beldfoil aluminum-polyester shield and a tinned copper drain wire. 100% shielded coverage. Overall chrome PVC jacket. Voltage: 30 V 80°C. UL recognized, Type 2919.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Audio Cables Cable Assemblies Control and Instrumentation Cables
Product Number BEL1417-500-ND 02F5714 70005740
Product Name Multiple Conductor Cables Shielded Multipair Cable 3Pr 500Ft 300V Chrome; Cable Shielding Belden AUDIO/COMPUTER CABLE, POLYETHYLENE INSULATED, 18AWG STRAND (19X30), 3 PAIRS CHRO
Product Category Cable
Cable Shielding Foil Foil
Cable Insulation Polypropylene Polypropylene
Cable Conductor Copper, Tinned Copper
North American 18 AWG 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 534072 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
View Details