Belden Inc. Multiple Conductor Cables 9773 0601000

Description
6 (3 Pair Twisted) Conductor Multi-Pair Cable Chrome 18 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
6 (3 Pair Twisted) Conductor Multi-Pair Cable Chrome 18 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5912-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5912-1000-ND
Multiple Conductor Cables BEL5912-1000-ND
6 (3 Pair Twisted) Conductor Multi-Pair Cable Chrome 18 AWG Foil 1000.0' (304.8m)

6 (3 Pair Twisted) Conductor Multi-Pair Cable Chrome 18 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shielded Cable Multipair, 3Pair, 18Awg, 1000Ft, 300V; Cable Shielding Belden - 87K6363 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 3Pair, 18Awg, 1000Ft, 300V; Cable Shielding Belden
87K6363
Shielded Cable Multipair, 3Pair, 18Awg, 1000Ft, 300V; Cable Shielding Belden 87K6363
SHIELDED CABLE MULTIPAIR, 3PAIR, 18AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 3PAIR, 18AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet
AUDIO/COMPUTER CABLE, POLYETHYLENE INSULATED, 18AWG STRAND (19X30), 3 PAIRS CHRO - 70005741 - Allied Electronics, Inc.
Fort Worth, TX, USA
AUDIO/COMPUTER CABLE, POLYETHYLENE INSULATED, 18AWG STRAND (19X30), 3 PAIRS CHRO
70005741
AUDIO/COMPUTER CABLE, POLYETHYLENE INSULATED, 18AWG STRAND (19X30), 3 PAIRS CHRO 70005741
Individually Shielded Audio, Control and Instrumentation Cables, Polyethylene Insulation Material Tinned copper, polyethylene insulated, except 22 AWG series which is polypropropylene insulated, twisted pairs. Each pair individually shielded with Beldfoil aluminum-polyester shield and a tinned copper drain wire. 100% shielded coverage. Overall chrome PVC jacket. Voltage: 30 V 80°C. UL recognized, Type 2919. The nominal capacitance of the cable is 30⁄55 pF⁄ft.

Individually Shielded Audio, Control and Instrumentation Cables, Polyethylene Insulation Material
Tinned copper, polyethylene insulated, except 22 AWG series which is polypropropylene insulated, twisted pairs. Each pair individually shielded with Beldfoil aluminum-polyester shield and a tinned copper drain wire. 100% shielded coverage. Overall chrome PVC jacket. Voltage: 30 V 80°C. UL recognized, Type 2919.
The nominal capacitance of the cable is 30⁄55 pF⁄ft.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Audio Cables Cable Assemblies Control and Instrumentation Cables
Product Number BEL5912-1000-ND 87K6363 70005741
Product Name Multiple Conductor Cables Shielded Cable Multipair, 3Pair, 18Awg, 1000Ft, 300V; Cable Shielding Belden AUDIO/COMPUTER CABLE, POLYETHYLENE INSULATED, 18AWG STRAND (19X30), 3 PAIRS CHRO
Product Category Cable
Cable Shielding Foil Foil
Cable Insulation Polypropylene Polyethylene; Polypropylene
Cable Conductor Copper, Tinned Copper
North American 18 AWG 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details