Belden Inc. Multiple Conductor Cables 9773 060100

Description
6 (3 Pair Twisted) Conductor Multi-Pair Cable Chrome 18 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet
Description
6 (3 Pair Twisted) Conductor Multi-Pair Cable Chrome 18 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1416-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1416-100-ND
Multiple Conductor Cables BEL1416-100-ND
6 (3 Pair Twisted) Conductor Multi-Pair Cable Chrome 18 AWG Foil 100.0' (30.5m)

6 (3 Pair Twisted) Conductor Multi-Pair Cable Chrome 18 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Shielded Cable Multipair, 3Pair, 18Awg, 100Ft, 300V; Cable Shielding Belden - 02F5713 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 3Pair, 18Awg, 100Ft, 300V; Cable Shielding Belden
02F5713
Shielded Cable Multipair, 3Pair, 18Awg, 100Ft, 300V; Cable Shielding Belden 02F5713
SHIELDED CABLE MULTIPAIR, 3PAIR, 18AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 3PAIR, 18AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet
AUDIO/COMPUTER CABLE, POLYETHYLENE INSULATED, 18AWG STRAND (19X30), 3 PAIRS CHRO - 70005739 - Allied Electronics, Inc.
Fort Worth, TX, USA
AUDIO/COMPUTER CABLE, POLYETHYLENE INSULATED, 18AWG STRAND (19X30), 3 PAIRS CHRO
70005739
AUDIO/COMPUTER CABLE, POLYETHYLENE INSULATED, 18AWG STRAND (19X30), 3 PAIRS CHRO 70005739
Tinned copper, polyethylene insulated, except 22 AWG series which is polypropropylene insulated, twisted pairs. Each pair individually shielded with Beldfoil aluminum-polyester shield and a tinned copper drain wire. 100% shielded coverage. Overall chrome PVC jacket. Voltage: 30 V 80°C. UL recognized, Type 2919.

Tinned copper, polyethylene insulated, except 22 AWG series which is polypropropylene insulated, twisted pairs. Each pair individually shielded with Beldfoil aluminum-polyester shield and a tinned copper drain wire. 100% shielded coverage. Overall chrome PVC jacket. Voltage: 30 V 80°C. UL recognized, Type 2919.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Audio Cables Cable Assemblies Control and Instrumentation Cables
Product Number BEL1416-100-ND 02F5713 70005739
Product Name Multiple Conductor Cables Shielded Cable Multipair, 3Pair, 18Awg, 100Ft, 300V; Cable Shielding Belden AUDIO/COMPUTER CABLE, POLYETHYLENE INSULATED, 18AWG STRAND (19X30), 3 PAIRS CHRO
Product Category Cable
Cable Shielding Foil Foil
Cable Insulation Polypropylene Polypropylene
Cable Conductor Copper, Tinned Copper
North American 18 AWG 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Mini Display port Male To DVI Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; Mini Display port
View Details
ZK2000-8200-0xxx | Sensor cable, PUR, 8 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Strainsert Cable - BeP4 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
System cable - 706-2400/401-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers