Belden Inc. Multiple Conductor Cables 9770 0015000

Description
3 Conductor Multi-Conductor Cable Brown 22 AWG Foil 5000' (1524.0m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Brown 22 AWG Foil 5000' (1524.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6955-5000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6955-5000-ND
Multiple Conductor Cables BEL6955-5000-ND
3 Conductor Multi-Conductor Cable Brown 22 AWG Foil 5000' (1524.0m)

3 Conductor Multi-Conductor Cable Brown 22 AWG Foil 5000' (1524.0m)

Buy Now Datasheet
Multiconductor Shielded Cable, 3 Conductor, 22Awg, 5000Ft; Cable Shielding Belden - 79T9198 - Newark, An Avnet Company
Chicago, IL, United States
Multiconductor Shielded Cable, 3 Conductor, 22Awg, 5000Ft; Cable Shielding Belden
79T9198
Multiconductor Shielded Cable, 3 Conductor, 22Awg, 5000Ft; Cable Shielding Belden 79T9198
MULTICONDUCTOR SHIELDED CABLE, 3 CONDUCTOR, 22AWG, 5000FT; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Jacket Color:Brown RoHS Compliant: Yes

MULTICONDUCTOR SHIELDED CABLE, 3 CONDUCTOR, 22AWG, 5000FT; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Jacket Color:Brown RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL6955-5000-ND 79T9198
Product Name Multiple Conductor Cables Multiconductor Shielded Cable, 3 Conductor, 22Awg, 5000Ft; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Polypropylene
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Twisted Pair & Multicore Data Cable - 350048 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
Rated Temperature -5 to 80 C (23 to 176 F)
View Details