Belden Inc. Multiple Conductor Cables 9770 0011000

Description
3 Conductor Multi-Conductor Cable Brown 22 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Brown 22 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5911-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5911-1000-ND
Multiple Conductor Cables BEL5911-1000-ND
3 Conductor Multi-Conductor Cable Brown 22 AWG Foil 1000.0' (304.8m)

3 Conductor Multi-Conductor Cable Brown 22 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
MULTI CONDUCTOR, 3 COND, 22AWG STRAND (7X30), POLYPROPYLENE, CONTROL/INSTRUMENT - 70005214 - Allied Electronics, Inc.
Fort Worth, TX, USA
MULTI CONDUCTOR, 3 COND, 22AWG STRAND (7X30), POLYPROPYLENE, CONTROL/INSTRUMENT
70005214
MULTI CONDUCTOR, 3 COND, 22AWG STRAND (7X30), POLYPROPYLENE, CONTROL/INSTRUMENT 70005214
Non-Plenum Overall Beldfoil® Shielded Multiconductor Cable, 22 AWG Conductor, 7 x 30 Stranding Tinned copper stranded conductors cabled. Polyethylene insulated except type 9770, which is polypropylene and has a paper wrap, and type 9418 that is S-R PVC insulated. All have Beldfoil® aluminum-polyester shield with stranded tinned copper drain wire except type 8729 which has three solid tinned copper-coated steel drain wires. All have PVC jackets. All UL recognized except type 9770. 22 AWG stranded TC drain wire.

Non-Plenum Overall Beldfoil® Shielded Multiconductor Cable, 22 AWG Conductor, 7 x 30 Stranding
Tinned copper stranded conductors cabled. Polyethylene insulated except type 9770, which is polypropylene and has a paper wrap, and type 9418 that is S-R PVC insulated. All have Beldfoil® aluminum-polyester shield with stranded tinned copper drain wire except type 8729 which has three solid tinned copper-coated steel drain wires. All have PVC jackets. All UL recognized except type 9770.
22 AWG stranded TC drain wire.

Supplier's Site
Shielded Multiconductor Cable, 3 Conductor, 22Awg, 1000Ft, 300V; Cable Shielding Belden - 15B3940 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 3 Conductor, 22Awg, 1000Ft, 300V; Cable Shielding Belden
15B3940
Shielded Multiconductor Cable, 3 Conductor, 22Awg, 1000Ft, 300V; Cable Shielding Belden 15B3940
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 22AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 22AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Audio Cables Control and Instrumentation Cables Cable Assemblies
Product Number BEL5911-1000-ND 70005214 15B3940
Product Name Multiple Conductor Cables MULTI CONDUCTOR, 3 COND, 22AWG STRAND (7X30), POLYPROPYLENE, CONTROL/INSTRUMENT Shielded Multiconductor Cable, 3 Conductor, 22Awg, 1000Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil Drain Wire; Foil
Cable Insulation Polypropylene Polypropylene
Cable Conductor Copper, Tinned Copper
North American 22 AWG 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug Test Cable RG174/U to XM Micro-Hooks - 4050XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 6483A09 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details