Belden Inc. Multiple Conductor Cables 9769 060500

Description
34 (17 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
34 (17 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5910-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5910-500-ND
Multiple Conductor Cables BEL5910-500-ND
34 (17 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 500.0' (152.4m)

34 (17 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
PAIRED CABLE, 17 PR, 22AWG STRAND (7X30), POLYPROPYLENE INSULATE, AUDIO/COMPUTER - 70004835 - Allied Electronics, Inc.
Fort Worth, TX, USA
PAIRED CABLE, 17 PR, 22AWG STRAND (7X30), POLYPROPYLENE INSULATE, AUDIO/COMPUTER
70004835
PAIRED CABLE, 17 PR, 22AWG STRAND (7X30), POLYPROPYLENE INSULATE, AUDIO/COMPUTER 70004835
Tinned copper, polyethylene insulated, except 22 AWG series which is polypropropylene insulated, twisted pairs. Each pair individually shielded with Beldfoil aluminum-polyester shield and a tinned copper drain wire. 100% shielded coverage. Overall chrome PVC jacket. Voltage: 30 V 80°C. UL recognized, Type 2919.

Tinned copper, polyethylene insulated, except 22 AWG series which is polypropropylene insulated, twisted pairs. Each pair individually shielded with Beldfoil aluminum-polyester shield and a tinned copper drain wire. 100% shielded coverage. Overall chrome PVC jacket. Voltage: 30 V 80°C. UL recognized, Type 2919.

Supplier's Site
Shielded Cable Multipair, 17Pair, 22Awg, 500Ft, 300V; Cable Shielding Belden - 02F5693 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 17Pair, 22Awg, 500Ft, 300V; Cable Shielding Belden
02F5693
Shielded Cable Multipair, 17Pair, 22Awg, 500Ft, 300V; Cable Shielding Belden 02F5693
SHIELDED CABLE MULTIPAIR, 17PAIR, 22AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Pairs:17 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 17PAIR, 22AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Pairs:17 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Audio Cables Control and Instrumentation Cables Cable Assemblies
Product Number BEL5910-500-ND 70004835 02F5693
Product Name Multiple Conductor Cables PAIRED CABLE, 17 PR, 22AWG STRAND (7X30), POLYPROPYLENE INSULATE, AUDIO/COMPUTER Shielded Cable Multipair, 17Pair, 22Awg, 500Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil Foil
Cable Insulation Polypropylene Polypropylene
Cable Conductor Copper, Tinned Copper
North American 22 AWG 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details