Belden Inc. Multiple Conductor Cables 9769 060100

Description
34 (17 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet
Description
34 (17 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5908-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5908-100-ND
Multiple Conductor Cables BEL5908-100-ND
34 (17 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 100.0' (30.5m)

34 (17 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
17 Fs Pr #22 Hdpe Pvc Rohs Compliant Belden - 02F6173 - Newark, An Avnet Company
Chicago, IL, United States
17 Fs Pr #22 Hdpe Pvc Rohs Compliant Belden
02F6173
17 Fs Pr #22 Hdpe Pvc Rohs Compliant Belden 02F6173
17 FS PR #22 HDPE PVC ROHS COMPLIANT: YES

17 FS PR #22 HDPE PVC ROHS COMPLIANT: YES

Supplier's Site
PAIRED CABLE, 17 PR, 22AWG STRAND (7X30), POLYPROPYLENE INSULATE, AUDIO/COMPUTER - 70004834 - Allied Electronics, Inc.
Fort Worth, TX, USA
PAIRED CABLE, 17 PR, 22AWG STRAND (7X30), POLYPROPYLENE INSULATE, AUDIO/COMPUTER
70004834
PAIRED CABLE, 17 PR, 22AWG STRAND (7X30), POLYPROPYLENE INSULATE, AUDIO/COMPUTER 70004834
Tinned copper, polyethylene insulated, except 22 AWG series which is polypropropylene insulated, twisted pairs. Each pair individually shielded with Beldfoil aluminum-polyester shield and a tinned copper drain wire. 100% shielded coverage. Overall chrome PVC jacket. Voltage: 30 V 80°C. UL recognized, Type 2919.

Tinned copper, polyethylene insulated, except 22 AWG series which is polypropropylene insulated, twisted pairs. Each pair individually shielded with Beldfoil aluminum-polyester shield and a tinned copper drain wire. 100% shielded coverage. Overall chrome PVC jacket. Voltage: 30 V 80°C. UL recognized, Type 2919.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Audio Cables Cable Assemblies Control and Instrumentation Cables
Product Number BEL5908-100-ND 02F6173 70004834
Product Name Multiple Conductor Cables 17 Fs Pr #22 Hdpe Pvc Rohs Compliant Belden PAIRED CABLE, 17 PR, 22AWG STRAND (7X30), POLYPROPYLENE INSULATE, AUDIO/COMPUTER
Product Category Cable
Cable Shielding Foil Foil
Cable Insulation Polypropylene Polypropylene
Cable Conductor Copper, Tinned Copper
North American 22 AWG 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details