Belden Inc. Multiple Conductor Cables 9767 0601000

Description
74 (37 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
74 (37 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6953-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6953-1000-ND
Multiple Conductor Cables BEL6953-1000-ND
74 (37 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 1000.0' (304.8m)

74 (37 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shielded Cable Multipair, 37Pair, 22Awg, 1000Ft, 300V; Cable Shielding Belden - 03F2660 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 37Pair, 22Awg, 1000Ft, 300V; Cable Shielding Belden
03F2660
Shielded Cable Multipair, 37Pair, 22Awg, 1000Ft, 300V; Cable Shielding Belden 03F2660
SHIELDED CABLE MULTIPAIR, 37PAIR, 22AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Pairs:37 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 37PAIR, 22AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Pairs:37 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL6953-1000-ND 03F2660
Product Name Multiple Conductor Cables Shielded Cable Multipair, 37Pair, 22Awg, 1000Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Polypropylene
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded OBD II with wire harness to OBDII female - QLC16073 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 3729906 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Networking
Cable Type Coaxial; Flat Cable
Cable Length 328 ft (1000 dm)
View Details