Belden Inc. Unshielded Multipair Cable 15Pr 100Ft 300V Chrome; Cable Shielding Belden 9755 060100

Description
UNSHIELDED MULTIPAIR CABLE 15PR 100FT 300V CHROME; Cable Shielding:Unshielded ; No. of Pairs:15 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome RoHS Compliant: Yes
Datasheet
Description
UNSHIELDED MULTIPAIR CABLE 15PR 100FT 300V CHROME; Cable Shielding:Unshielded ; No. of Pairs:15 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Multipair Cable 15Pr 100Ft 300V Chrome; Cable Shielding Belden - 03F1594 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 15Pr 100Ft 300V Chrome; Cable Shielding Belden
03F1594
Unshielded Multipair Cable 15Pr 100Ft 300V Chrome; Cable Shielding Belden 03F1594
UNSHIELDED MULTIPAIR CABLE 15PR 100FT 300V CHROME; Cable Shielding:Unshielded ; No. of Pairs:15 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 15PR 100FT 300V CHROME; Cable Shielding:Unshielded; No. of Pairs:15 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 03F1594
Product Name Unshielded Multipair Cable 15Pr 100Ft 300V Chrome; Cable Shielding Belden
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded Cable Assemblies, SABmed S-Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 82.02 ft (250 dm)
Connector Type Lemo male connector, 6 pole, overmoulded
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NG360 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details