Hirschmann™, A BELDEN BRAND Socket, Safety, 2Mm, S1, Blue, Pruef; Gender Hirschmann Test And Measurement 975459702

Description
SOCKET, SAFETY, 2MM, S1, BLUE, PRUEF; Gender:Receptacle; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Contact TerminationRoHS Compliant: Yes
Datasheet
Description
SOCKET, SAFETY, 2MM, S1, BLUE, PRUEF; Gender:Receptacle; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Contact TerminationRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, Safety, 2Mm, S1, Blue, Pruef; Gender Hirschmann Test And Measurement - 20T9464 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Safety, 2Mm, S1, Blue, Pruef; Gender Hirschmann Test And Measurement
20T9464
Socket, Safety, 2Mm, S1, Blue, Pruef; Gender Hirschmann Test And Measurement 20T9464
SOCKET, SAFETY, 2MM, S1, BLUE, PRUEF; Gender:Receptacle; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Contact TerminationRoHS Compliant: Yes

SOCKET, SAFETY, 2MM, S1, BLUE, PRUEF; Gender:Receptacle; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Contact TerminationRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20T9464
Product Name Socket, Safety, 2Mm, S1, Blue, Pruef; Gender Hirschmann Test And Measurement
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products