Hirschmann™, A BELDEN BRAND Socket, Safety, 2Mm, S1, Red, Pruef; Gender Hirschmann Test And Measurement 975459701

Description
SOCKET, SAFETY, 2MM, S1, RED, PRUEF; Gender:Receptacle; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Datasheet
Description
SOCKET, SAFETY, 2MM, S1, RED, PRUEF; Gender:Receptacle; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, Safety, 2Mm, S1, Red, Pruef; Gender Hirschmann Test And Measurement - 20T9463 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Safety, 2Mm, S1, Red, Pruef; Gender Hirschmann Test And Measurement
20T9463
Socket, Safety, 2Mm, S1, Red, Pruef; Gender Hirschmann Test And Measurement 20T9463
SOCKET, SAFETY, 2MM, S1, RED, PRUEF; Gender:Receptacle; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

SOCKET, SAFETY, 2MM, S1, RED, PRUEF; Gender:Receptacle; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20T9463
Product Name Socket, Safety, 2Mm, S1, Red, Pruef; Gender Hirschmann Test And Measurement
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® Pak Retaining Pin - 110G9 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
6 suppliers